BINDER Inc. Circular Connector, Plug, 7Pos, Panel; Product Range Binder 09-9477-00-07

Description
CIRCULAR CONNECTOR, PLUG, 7POS, PANEL; Product Range:710 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Connector Body Material:Nylon RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 7POS, PANEL; Product Range:710 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Connector Body Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 7Pos, Panel; Product Range Binder - 82AC3988 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7Pos, Panel; Product Range Binder
82AC3988
Circular Connector, Plug, 7Pos, Panel; Product Range Binder 82AC3988
CIRCULAR CONNECTOR, PLUG, 7POS, PANEL; Product Range:710 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Connector Body Material:Nylon RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7POS, PANEL; Product Range:710 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3988
Product Name Circular Connector, Plug, 7Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products