BINDER Inc. Industrial Circular, Plug, 12Pos, Panel; Product Range Binder 09-6519-000-12

Description
INDUSTRIAL CIRCULAR, PLUG, 12POS, PANEL; Product Range:HEC 696 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet; RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL CIRCULAR, PLUG, 12POS, PANEL; Product Range:HEC 696 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, Plug, 12Pos, Panel; Product Range Binder - 77Y8184 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 12Pos, Panel; Product Range Binder
77Y8184
Industrial Circular, Plug, 12Pos, Panel; Product Range Binder 77Y8184
INDUSTRIAL CIRCULAR, PLUG, 12POS, PANEL; Product Range:HEC 696 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet; RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 12POS, PANEL; Product Range:HEC 696 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77Y8184
Product Name Industrial Circular, Plug, 12Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-1316-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 8.0 amps
View Details
3 suppliers
Cable Connectors - NCB-MCB-R600-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Circular Connector Assemblies - 2171-NECL-S-L12G5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 63 volts
View Details