BINDER Inc. Circular Connector, Rcpt, 4+Pe, Panel; Product Range Binder 09-6492-000-05

Description
CIRCULAR CONNECTOR, RCPT, 4+PE, PANEL; Product Range:HEC 696 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 4+PE, PANEL; Product Range:HEC 696 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 4+Pe, Panel; Product Range Binder - 82AC3987 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 4+Pe, Panel; Product Range Binder
82AC3987
Circular Connector, Rcpt, 4+Pe, Panel; Product Range Binder 82AC3987
CIRCULAR CONNECTOR, RCPT, 4+PE, PANEL; Product Range:HEC 696 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 4+PE, PANEL; Product Range:HEC 696 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3987
Product Name Circular Connector, Rcpt, 4+Pe, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details