BINDER Inc. Circular Connector, Plug, 4Pos, Panel; Product Range Binder 09-4223-150-04

Description
CIRCULAR CONNECTOR, PLUG, 4POS, PANEL; Product Range:692/693 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Connector Body Material:PUR RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 4POS, PANEL; Product Range:692/693 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Connector Body Material:PUR RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 4Pos, Panel; Product Range Binder - 82AC3974 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4Pos, Panel; Product Range Binder
82AC3974
Circular Connector, Plug, 4Pos, Panel; Product Range Binder 82AC3974
CIRCULAR CONNECTOR, PLUG, 4POS, PANEL; Product Range:692/693 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Connector Body Material:PUR RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4POS, PANEL; Product Range:692/693 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Connector Body Material:PUR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3974
Product Name Circular Connector, Plug, 4Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

XM Micro-Hook, 0.025″ Square Pin - SALE-XM25 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Voltage Rating 3000 volts
Current Rating 6.1 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SMA Male PCB Edge Mount Connector - ET-SMS-EPC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details