BINDER Inc. Circular Connector, Rcpt, 7Pos, Panel; Product Range Binder 09-4220-150-07

Description
CIRCULAR CONNECTOR, RCPT, 7POS, PANEL; Product Range:692/693 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 7POS, PANEL; Product Range:692/693 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 7Pos, Panel; Product Range Binder - 82AC3973 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 7Pos, Panel; Product Range Binder
82AC3973
Circular Connector, Rcpt, 7Pos, Panel; Product Range Binder 82AC3973
CIRCULAR CONNECTOR, RCPT, 7POS, PANEL; Product Range:692/693 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 7POS, PANEL; Product Range:692/693 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3973
Product Name Circular Connector, Rcpt, 7Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Connector, N 90° Plug - 190611 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
2 suppliers