BINDER Inc. Circular Connector, Plug, 7Pos, Panel; Product Range Binder 09-4219-150-07

Description
CIRCULAR CONNECTOR, PLUG, 7POS, PANEL; Product Range:692/693 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Connector Body Material:PUR RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 7POS, PANEL; Product Range:692/693 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Connector Body Material:PUR RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 7Pos, Panel; Product Range Binder - 82AC3972 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7Pos, Panel; Product Range Binder
82AC3972
Circular Connector, Plug, 7Pos, Panel; Product Range Binder 82AC3972
CIRCULAR CONNECTOR, PLUG, 7POS, PANEL; Product Range:692/693 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Connector Body Material:PUR RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7POS, PANEL; Product Range:692/693 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Connector Body Material:PUR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3972
Product Name Circular Connector, Plug, 7Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details