SENSOR CONNECTOR, M12, RCPT, 8POS; Product Range:876 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:8Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 77Y8180 |
| Product Name | Sensor Connector, M12, Rcpt, 8Pos; Product Range Binder |
| Mounting | Straight Panel Mount |