BINDER Inc. Sensor Cord, 5P M12 Rcpt-Free End, 200Mm; Connector To Connector Binder 09-3442-433-05

Description
SENSOR CORD, 5P M12 RCPT-FREE END, 200MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:713/763 Series; SVHC:No SVHC (27-Jun-2018); Connector TypeRoHS Compliant: Yes
Description
SENSOR CORD, 5P M12 RCPT-FREE END, 200MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:713/763 Series; SVHC:No SVHC (27-Jun-2018); Connector TypeRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cord, 5P M12 Rcpt-Free End, 200Mm is designed for reliable connectivity in automation technology applications. It features a straight M12 receptacle on one end and a free end for easy termination. The cord is part of the 713/763 series and is compliant with RoHS regulations. It has a cable length of 200mm (7.9 inches) and is suitable for various environments, including outdoor and food and beverage applications, due to its robust construction. The product is rated for IP67/IP68/IP69K protection, ensuring resistance to dust and water ingress. Its mechanical durability allows for over 50 mating cycles, making it a dependable choice for engineers seeking a durable sensor cord solution.

Datasheet Summary
Powered by GS/AI

The Sensor Cord, 5P M12 Rcpt-Free End, 200Mm is designed for reliable connectivity in automation technology applications. It features a straight M12 receptacle on one end and a free end for easy termination. The cord is part of the 713/763 series and is compliant with RoHS regulations. It has a cable length of 200mm (7.9 inches) and is suitable for various environments, including outdoor and food and beverage applications, due to its robust construction. The product is rated for IP67/IP68/IP69K protection, ensuring resistance to dust and water ingress. Its mechanical durability allows for over 50 mating cycles, making it a dependable choice for engineers seeking a durable sensor cord solution.

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P M12 Rcpt-Free End, 200Mm; Connector To Connector Binder - 82AC3967 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Free End, 200Mm; Connector To Connector Binder
82AC3967
Sensor Cord, 5P M12 Rcpt-Free End, 200Mm; Connector To Connector Binder 82AC3967
SENSOR CORD, 5P M12 RCPT-FREE END, 200MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:713/763 Series; SVHC:No SVHC (27-Jun-2018); Connector TypeRoHS Compliant: Yes

SENSOR CORD, 5P M12 RCPT-FREE END, 200MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:713/763 Series; SVHC:No SVHC (27-Jun-2018); Connector TypeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC3967
Product Name Sensor Cord, 5P M12 Rcpt-Free End, 200Mm; Connector To Connector Binder
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details