SOCKET, PANEL, 4WAY; Product Range:713 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP68; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 35M2516 |
| Product Name | Socket, Panel, 4Way; Product Range Binder |
| Mounting | Straight Cable Mount |