BINDER Inc. Sensor Conn, Plug, 4Pos, M12, Panel; Product Range Binder 09-3431-284-04

Description
SENSOR CONN, PLUG, 4POS, M12, PANEL; Product Range:713/763 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN, PLUG, 4POS, M12, PANEL; Product Range:713/763 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn, Plug, 4Pos, M12, Panel; Product Range Binder - 82AC3961 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Plug, 4Pos, M12, Panel; Product Range Binder
82AC3961
Sensor Conn, Plug, 4Pos, M12, Panel; Product Range Binder 82AC3961
SENSOR CONN, PLUG, 4POS, M12, PANEL; Product Range:713/763 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONN, PLUG, 4POS, M12, PANEL; Product Range:713/763 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3961
Product Name Sensor Conn, Plug, 4Pos, M12, Panel; Product Range Binder
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details