The Sensor Cord, 4P M5 Rcpt-Free End, 200Mm (part number 82AC3951) features a compact M5 connector designed for efficient data transmission in sensor technology and automation applications. It is equipped with four contacts and is compliant with the screw locking standard DIN EN 61076-2-105. The cord has a degree of protection rated at IP67, ensuring it is waterproof and suitable for harsh environments. The cable is constructed from PUR material, which contributes to its durability and flexibility. It operates effectively within a temperature range of -25 °C to +80 °C and supports a rated voltage of 60 V with a maximum current of 1 A at 40 °C. The product is lightweight, making it ideal for applications where space and weight are critical. This sensor cord is suitable for various applications, including ultrasonic sensors, automation systems, and measuring instruments, making it a versatile choice for engineers seeking reliable connectivity solutions.
SENSOR CORD, 4P M5 RCPT-FREE END, 200MM; Connector to Connector:M5 Straight Receptacle to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 82AC3951 |
| Product Name | Sensor Cord, 4P M5 Rcpt-Free End, 200Mm; Connector To Connector Binder |
| Cable Length | 0.6562 ft (2 dm) |