BINDER Inc. Sensor Cord, 3P M5 Rcpt-Free End, 200Mm; Connector To Connector Binder 09-3106-00-03

Description
SENSOR CORD, 3P M5 RCPT-FREE END, 200MM; Connector to Connector:M5 Straight Receptacle to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 3P M5 RCPT-FREE END, 200MM; Connector to Connector:M5 Straight Receptacle to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P M5 Rcpt-Free End, 200Mm; Connector To Connector Binder - 82AC3946 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M5 Rcpt-Free End, 200Mm; Connector To Connector Binder
82AC3946
Sensor Cord, 3P M5 Rcpt-Free End, 200Mm; Connector To Connector Binder 82AC3946
SENSOR CORD, 3P M5 RCPT-FREE END, 200MM; Connector to Connector:M5 Straight Receptacle to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 RoHS Compliant: Yes

SENSOR CORD, 3P M5 RCPT-FREE END, 200MM; Connector to Connector:M5 Straight Receptacle to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC3946
Product Name Sensor Cord, 3P M5 Rcpt-Free End, 200Mm; Connector To Connector Binder
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details