BINDER Inc. Lead, Panel, 3Way, 0.2M; Cable Length Imperial Binder 09-3105-86-03

Description
LEAD, PANEL, 3WAY, 0.2M; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Colour:-; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:0.2m; Conductor Size:0.14mm2; RoHS Compliant: Yes
Datasheet
Description
LEAD, PANEL, 3WAY, 0.2M; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Colour:-; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:0.2m; Conductor Size:0.14mm2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Panel, 3Way, 0.2M; Cable Length Imperial Binder - 75R3559 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Panel, 3Way, 0.2M; Cable Length Imperial Binder
75R3559
Lead, Panel, 3Way, 0.2M; Cable Length Imperial Binder 75R3559
LEAD, PANEL, 3WAY, 0.2M; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Colour:-; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:0.2m; Conductor Size:0.14mm2; RoHS Compliant: Yes

LEAD, PANEL, 3WAY, 0.2M; Cable Length - Imperial:7.87"; Cable Length - Metric:200mm; Jacket Colour:-; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:0.2m; Conductor Size:0.14mm2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 75R3559
Product Name Lead, Panel, 3Way, 0.2M; Cable Length Imperial Binder
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-10M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SV-7-XX-25 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details