BINDER Inc. Sensor Cord, 3P M5 Plug-Free End, 200Mm; Connector To Connector Binder 09-3105-01-03

Description
SENSOR CORD, 3P M5 PLUG-FREE END, 200MM; Connector to Connector:M5 Straight Plug to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 SensorRoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 3P M5 PLUG-FREE END, 200MM; Connector to Connector:M5 Straight Plug to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 SensorRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P M5 Plug-Free End, 200Mm; Connector To Connector Binder - 82AC3944 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M5 Plug-Free End, 200Mm; Connector To Connector Binder
82AC3944
Sensor Cord, 3P M5 Plug-Free End, 200Mm; Connector To Connector Binder 82AC3944
SENSOR CORD, 3P M5 PLUG-FREE END, 200MM; Connector to Connector:M5 Straight Plug to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 SensorRoHS Compliant: Yes

SENSOR CORD, 3P M5 PLUG-FREE END, 200MM; Connector to Connector:M5 Straight Plug to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 SensorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC3944
Product Name Sensor Cord, 3P M5 Plug-Free End, 200Mm; Connector To Connector Binder
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details