The Circular Connector, Plug, 19Pos, Panel (part number 82AC3929) is designed for panel mounting and features a threaded coupling style. It accommodates 19 contacts with solder pin connections, ensuring reliable electrical performance. The connector is compliant with RoHS standards, making it suitable for environmentally conscious applications. It has a degree of protection rated at IP67, indicating resistance to dust and water ingress, which is essential for outdoor or harsh environments. The connector's mechanical lifespan exceeds 500 mating cycles, providing durability for repeated use. Its operating temperature range is from -30 °C to +95 °C, allowing for versatility in various applications.
CIRCULAR CONNECTOR, PLUG, 19POS, PANEL; Product Range:423/723/425 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:19Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82AC3929 |
| Product Name | Circular Connector, Plug, 19Pos, Panel; Product Range Binder |
| Connector Type | Circular / Cylindrical Connectors |