BINDER Inc. Circular Conn, Rcpt, 8Pos, Panel; Product Range Binder 09 0428 80 08

Description
CIRCULAR CONN, RCPT, 8POS, PANEL; Product Range:712 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 8POS, PANEL; Product Range:712 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 8Pos, Panel; Product Range Binder - 34M9413 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8Pos, Panel; Product Range Binder
34M9413
Circular Conn, Rcpt, 8Pos, Panel; Product Range Binder 34M9413
CIRCULAR CONN, RCPT, 8POS, PANEL; Product Range:712 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 8POS, PANEL; Product Range:712 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34M9413
Product Name Circular Conn, Rcpt, 8Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details