BINDER Inc. Circular Connector Receptacle 2 Position Panel; Product Range Binder 09 0404 80 02

Description
CIRCULAR CONNECTOR RECEPTACLE 2 POSITION PANEL; Product Range:712 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE 2 POSITION PANEL; Product Range:712 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle 2 Position Panel; Product Range Binder - 26M5214 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 2 Position Panel; Product Range Binder
26M5214
Circular Connector Receptacle 2 Position Panel; Product Range Binder 26M5214
CIRCULAR CONNECTOR RECEPTACLE 2 POSITION PANEL; Product Range:712 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 2 POSITION PANEL; Product Range:712 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M5214
Product Name Circular Connector Receptacle 2 Position Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - EEG.1K.316.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 1.5 amps
View Details
2 suppliers