BINDER Inc. Circular Connector, Receptacle, 12 Position, Cable; No. Of Contacts Binder 09 0330 00 12

Description
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, CABLE; No. of Contacts:12Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Contact Gender:Socket RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, CABLE; No. of Contacts:12Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Contact Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 12 Position, Cable; No. Of Contacts Binder - 26M5211 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, Cable; No. Of Contacts Binder
26M5211
Circular Connector, Receptacle, 12 Position, Cable; No. Of Contacts Binder 26M5211
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, CABLE; No. of Contacts:12Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Contact Gender:Socket RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, CABLE; No. of Contacts:12Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M5211
Product Name Circular Connector, Receptacle, 12 Position, Cable; No. Of Contacts Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug W/ ATUM Strain Relief (568b) - 110826 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details