BINDER Inc. Cir Cable, 7 Pos Rcpt-Free End, 200Mm; Connector To Connector Binder 09-0328-782-07

Description
CIR CABLE, 7 POS RCPT-FREE END, 200MM; Connector to Connector:M16 Circular Receptacle to Free End; No. of Positions:7Ways; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:-; Product Range:581/680/682 Series; RoHS Compliant: Yes
Datasheet
Description
CIR CABLE, 7 POS RCPT-FREE END, 200MM; Connector to Connector:M16 Circular Receptacle to Free End; No. of Positions:7Ways; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:-; Product Range:581/680/682 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cir Cable, 7 Pos Rcpt-Free End, 200Mm; Connector To Connector Binder - 82AC3920 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, 7 Pos Rcpt-Free End, 200Mm; Connector To Connector Binder
82AC3920
Cir Cable, 7 Pos Rcpt-Free End, 200Mm; Connector To Connector Binder 82AC3920
CIR CABLE, 7 POS RCPT-FREE END, 200MM; Connector to Connector:M16 Circular Receptacle to Free End; No. of Positions:7Ways; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:-; Product Range:581/680/682 Series; RoHS Compliant: Yes

CIR CABLE, 7 POS RCPT-FREE END, 200MM; Connector to Connector:M16 Circular Receptacle to Free End; No. of Positions:7Ways; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:-; Product Range:581/680/682 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC3920
Product Name Cir Cable, 7 Pos Rcpt-Free End, 200Mm; Connector To Connector Binder
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-20M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6019A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details