BINDER Inc. Circular Connector Receptacle 7 Position Panel; Product Range Binder 09 0328 00 07

Description
CIRCULAR CONNECTOR RECEPTACLE 7 POSITION PANEL; Product Range:680 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:SilverRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE 7 POSITION PANEL; Product Range:680 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:SilverRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle 7 Position Panel; Product Range Binder - 23M8046 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 7 Position Panel; Product Range Binder
23M8046
Circular Connector Receptacle 7 Position Panel; Product Range Binder 23M8046
CIRCULAR CONNECTOR RECEPTACLE 7 POSITION PANEL; Product Range:680 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:SilverRoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 7 POSITION PANEL; Product Range:680 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:SilverRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M8046
Product Name Circular Connector Receptacle 7 Position Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
90-degree JST connectors - QLC16110 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details