BINDER Inc. Cir Cable, 7 Pos Plug-Free End, 200Mm; Connector To Connector Binder 09-0327-782-07

Description
CIR CABLE, 7 POS PLUG-FREE END, 200MM; Connector to Connector:M16 Circular Plug to Free End; No. of Positions:7Ways; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:-; Product Range:581/680/682 Series; RoHS Compliant: Yes
Datasheet
Description
CIR CABLE, 7 POS PLUG-FREE END, 200MM; Connector to Connector:M16 Circular Plug to Free End; No. of Positions:7Ways; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:-; Product Range:581/680/682 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cir Cable, 7 Pos Plug-Free End, 200Mm; Connector To Connector Binder - 82AC3917 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, 7 Pos Plug-Free End, 200Mm; Connector To Connector Binder
82AC3917
Cir Cable, 7 Pos Plug-Free End, 200Mm; Connector To Connector Binder 82AC3917
CIR CABLE, 7 POS PLUG-FREE END, 200MM; Connector to Connector:M16 Circular Plug to Free End; No. of Positions:7Ways; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:-; Product Range:581/680/682 Series; RoHS Compliant: Yes

CIR CABLE, 7 POS PLUG-FREE END, 200MM; Connector to Connector:M16 Circular Plug to Free End; No. of Positions:7Ways; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:-; Product Range:581/680/682 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC3917
Product Name Cir Cable, 7 Pos Plug-Free End, 200Mm; Connector To Connector Binder
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
Precision Test Cable, 18.0 GHz, 12.0 ft. (3.66m) - CBL-12FT-SMSM+ - Mini-Circuits
Specs
Cable Length 12 ft (36.58 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers