BINDER Inc. Cir Cable, 6 Pos Rcpt-Free End, 200Mm; Connector To Connector Binder 09-0324-782-06

Description
CIR CABLE, 6 POS RCPT-FREE END, 200MM; Connector to Connector:M16 Circular Receptacle to Free End; No. of Positions:6Ways; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:-; Product Range:581/680/682 Series; RoHS Compliant: Yes
Datasheet
Description
CIR CABLE, 6 POS RCPT-FREE END, 200MM; Connector to Connector:M16 Circular Receptacle to Free End; No. of Positions:6Ways; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:-; Product Range:581/680/682 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cir Cable, 6 Pos Rcpt-Free End, 200Mm; Connector To Connector Binder - 82AC3915 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, 6 Pos Rcpt-Free End, 200Mm; Connector To Connector Binder
82AC3915
Cir Cable, 6 Pos Rcpt-Free End, 200Mm; Connector To Connector Binder 82AC3915
CIR CABLE, 6 POS RCPT-FREE END, 200MM; Connector to Connector:M16 Circular Receptacle to Free End; No. of Positions:6Ways; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:-; Product Range:581/680/682 Series; RoHS Compliant: Yes

CIR CABLE, 6 POS RCPT-FREE END, 200MM; Connector to Connector:M16 Circular Receptacle to Free End; No. of Positions:6Ways; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:-; Product Range:581/680/682 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC3915
Product Name Cir Cable, 6 Pos Rcpt-Free End, 200Mm; Connector To Connector Binder
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details