BINDER Inc. Circular Connector Receptacle 6 Position Cable; Product Range Binder 09 0322 00 06

Description
CIRCULAR CONNECTOR RECEPTACLE 6 POSITION CABLE; Product Range:680 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:SilverRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE 6 POSITION CABLE; Product Range:680 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:SilverRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle 6 Position Cable; Product Range Binder - 26M5208 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 6 Position Cable; Product Range Binder
26M5208
Circular Connector Receptacle 6 Position Cable; Product Range Binder 26M5208
CIRCULAR CONNECTOR RECEPTACLE 6 POSITION CABLE; Product Range:680 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:SilverRoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 6 POSITION CABLE; Product Range:680 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:SilverRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M5208
Product Name Circular Connector Receptacle 6 Position Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3334-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Micro-D Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details