BINDER Inc. Circular Connector Receptacle 5 Position Cable; Product Range Binder 09 0314 00 05

Description
CIRCULAR CONNECTOR RECEPTACLE 5 POSITION CABLE; Product Range:680 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:SilverRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE 5 POSITION CABLE; Product Range:680 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:SilverRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle 5 Position Cable; Product Range Binder - 84K9160 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 5 Position Cable; Product Range Binder
84K9160
Circular Connector Receptacle 5 Position Cable; Product Range Binder 84K9160
CIRCULAR CONNECTOR RECEPTACLE 5 POSITION CABLE; Product Range:680 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:SilverRoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 5 POSITION CABLE; Product Range:680 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:SilverRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84K9160
Product Name Circular Connector Receptacle 5 Position Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connectors - 1-1811901-1 - Powell Electronics, Inc.
Specs
Mounting Panel
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1425-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details