CIRCULAR CONNECTOR, RCPT, 8POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector BodyRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82AC3896 |
| Product Name | Circular Connector, Rcpt, 8Pos, Flange; Product Range Binder |
| Connector Type | Circular / Cylindrical Connectors |