BINDER Inc. Circular Connector, Plug, 8 Way, Cable; Product Range Binder 09 0153 70 08

Description
CIRCULAR CONNECTOR, PLUG, 8 WAY, CABLE; Product Range:682 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Brass; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 8 WAY, CABLE; Product Range:682 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Brass; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8 Way, Cable; Product Range Binder - 34M9408 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Way, Cable; Product Range Binder
34M9408
Circular Connector, Plug, 8 Way, Cable; Product Range Binder 34M9408
CIRCULAR CONNECTOR, PLUG, 8 WAY, CABLE; Product Range:682 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Brass; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8 WAY, CABLE; Product Range:682 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:Brass; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34M9408
Product Name Circular Connector, Plug, 8 Way, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Modules (PEM) - 486-3-108-970-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers