BINDER Inc. Circular Connector, Rcpt, 7Pos, Flange; Product Range Binder 09-0128-320-07

Description
CIRCULAR CONNECTOR, RCPT, 7POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 7POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 7Pos, Flange; Product Range Binder - 82AC3880 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 7Pos, Flange; Product Range Binder
82AC3880
Circular Connector, Rcpt, 7Pos, Flange; Product Range Binder 82AC3880
CIRCULAR CONNECTOR, RCPT, 7POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 7POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3880
Product Name Circular Connector, Rcpt, 7Pos, Flange; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SATA 7P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details