BINDER Inc. Circular Connector, Rcpt, 7Pos, Flange; Product Range Binder 09-0128-300-07

Description
CIRCULAR CONNECTOR, RCPT, 7POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector BodyRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 7POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 7Pos, Flange; Product Range Binder - 82AC3879 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 7Pos, Flange; Product Range Binder
82AC3879
Circular Connector, Rcpt, 7Pos, Flange; Product Range Binder 82AC3879
CIRCULAR CONNECTOR, RCPT, 7POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector BodyRoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 7POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3879
Product Name Circular Connector, Rcpt, 7Pos, Flange; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products