BINDER Inc. Circular Connector, Rcpt, 6Pos, Flange; Product Range Binder 09-0124-320-06

Description
CIRCULAR CONNECTOR, RCPT, 6POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 6POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 6Pos, Flange; Product Range Binder - 82AC3867 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 6Pos, Flange; Product Range Binder
82AC3867
Circular Connector, Rcpt, 6Pos, Flange; Product Range Binder 82AC3867
CIRCULAR CONNECTOR, RCPT, 6POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 6POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3867
Product Name Circular Connector, Rcpt, 6Pos, Flange; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Straight Plug - 111128 - PIC Wire & Cable
Specs
Geometry Straight
View Details