BINDER Inc. Circular Connector, Rcpt, 6Pos, Panel; Product Range Binder 09-0124-290-06

Description
CIRCULAR CONNECTOR, RCPT, 6POS, PANEL; Product Range:723 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 6POS, PANEL; Product Range:723 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 6Pos, Panel; Product Range Binder - 82AC3865 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 6Pos, Panel; Product Range Binder
82AC3865
Circular Connector, Rcpt, 6Pos, Panel; Product Range Binder 82AC3865
CIRCULAR CONNECTOR, RCPT, 6POS, PANEL; Product Range:723 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 6POS, PANEL; Product Range:723 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3865
Product Name Circular Connector, Rcpt, 6Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-M65AF1-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
View Details
Coaxial Adapters - NASX - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCI Express - 10018783-11020RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers