BINDER Inc. Circular Connector, Plug, 6Pos, Panel; Product Range Binder 09-0123-702-06

Description
CIRCULAR CONNECTOR, PLUG, 6POS, PANEL; Product Range:423/723/425 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 6POS, PANEL; Product Range:423/723/425 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6Pos, Panel; Product Range Binder - 82AC3862 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6Pos, Panel; Product Range Binder
82AC3862
Circular Connector, Plug, 6Pos, Panel; Product Range Binder 82AC3862
CIRCULAR CONNECTOR, PLUG, 6POS, PANEL; Product Range:423/723/425 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6POS, PANEL; Product Range:423/723/425 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3862
Product Name Circular Connector, Plug, 6Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products