BINDER Inc. Circular Connector, Plug, 6Pos, Flange; Product Range Binder 09-0123-320-06

Description
CIRCULAR CONNECTOR, PLUG, 6POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 6POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6Pos, Flange; Product Range Binder - 82AC3861 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6Pos, Flange; Product Range Binder
82AC3861
Circular Connector, Plug, 6Pos, Flange; Product Range Binder 82AC3861
CIRCULAR CONNECTOR, PLUG, 6POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3861
Product Name Circular Connector, Plug, 6Pos, Flange; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
IEC Connectors - 1886582 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
2 suppliers