BINDER Inc. Circular Connector, Receptacle, 5 Way, Rear Panel Mt; Product Range Binder 09 0116 00 05

Description
CIRCULAR CONNECTOR, RECEPTACLE, 5 WAY, REAR PANEL MT; Product Range:723 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 5 WAY, REAR PANEL MT; Product Range:723 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 5 Way, Rear Panel Mt; Product Range Binder - 23M8031 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Way, Rear Panel Mt; Product Range Binder
23M8031
Circular Connector, Receptacle, 5 Way, Rear Panel Mt; Product Range Binder 23M8031
CIRCULAR CONNECTOR, RECEPTACLE, 5 WAY, REAR PANEL MT; Product Range:723 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 5 WAY, REAR PANEL MT; Product Range:723 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M8031
Product Name Circular Connector, Receptacle, 5 Way, Rear Panel Mt; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MRG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
Contacts - 1377G2-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers