BINDER Inc. Circular Connector, Plug, 5Pos, Panel; Product Range Binder 09-0115-782-05

Description
CIRCULAR CONNECTOR, PLUG, 5POS, PANEL; Product Range:423/723/425 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 5POS, PANEL; Product Range:423/723/425 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 5Pos, Panel (part number 82AC3851) is designed for panel mounting and features a threaded coupling style. It accommodates five crimp pin contacts and is compliant with RoHS standards. The connector has a degree of protection rated at IP67, making it suitable for applications requiring resistance to dust and water ingress. It supports various termination methods, including solder, dip solder, and crimp, and is compatible with cable diameters ranging from 4 to 6 mm. The connector is constructed from durable materials, including a nickel-plated brass housing and gold-plated contacts, ensuring reliable performance in demanding environments. With a mechanical lifespan exceeding 500 mating cycles, this connector is a robust choice for engineers seeking a reliable solution for their projects.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 5Pos, Panel (part number 82AC3851) is designed for panel mounting and features a threaded coupling style. It accommodates five crimp pin contacts and is compliant with RoHS standards. The connector has a degree of protection rated at IP67, making it suitable for applications requiring resistance to dust and water ingress. It supports various termination methods, including solder, dip solder, and crimp, and is compatible with cable diameters ranging from 4 to 6 mm. The connector is constructed from durable materials, including a nickel-plated brass housing and gold-plated contacts, ensuring reliable performance in demanding environments. With a mechanical lifespan exceeding 500 mating cycles, this connector is a robust choice for engineers seeking a reliable solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 5Pos, Panel; Product Range Binder - 82AC3851 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5Pos, Panel; Product Range Binder
82AC3851
Circular Connector, Plug, 5Pos, Panel; Product Range Binder 82AC3851
CIRCULAR CONNECTOR, PLUG, 5POS, PANEL; Product Range:423/723/425 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5POS, PANEL; Product Range:423/723/425 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3851
Product Name Circular Connector, Plug, 5Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Straight Shrouded Banana Plug - 9386 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Straight
View Details