BINDER Inc. Circular Connector, Plug, 5Pos, Flange; Product Range Binder 09-0115-320-05

Description
CIRCULAR CONNECTOR, PLUG, 5POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 5POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 5Pos, Flange; Product Range Binder - 82AC3849 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5Pos, Flange; Product Range Binder
82AC3849
Circular Connector, Plug, 5Pos, Flange; Product Range Binder 82AC3849
CIRCULAR CONNECTOR, PLUG, 5POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3849
Product Name Circular Connector, Plug, 5Pos, Flange; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

1/4″ Phone Plug (WE-301/PJ051) - SALE-9320 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female To SMA Male To SMA Female RF Adapter - ET-SFS-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details