BINDER Inc. Circular Connector, Plug, 5Pos, Flange; Product Range Binder 09-0115-300-05

Description
CIRCULAR CONNECTOR, PLUG, 5POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 5POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 5Pos, Flange; Product Range Binder - 82AC3848 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5Pos, Flange; Product Range Binder
82AC3848
Circular Connector, Plug, 5Pos, Flange; Product Range Binder 82AC3848
CIRCULAR CONNECTOR, PLUG, 5POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3848
Product Name Circular Connector, Plug, 5Pos, Flange; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details