BINDER Inc. Circular Connector, Plug, 4Pos, Panel; Product Range Binder 09-0111-782-04

Description
CIRCULAR CONNECTOR, PLUG, 4POS, PANEL; Product Range:423/723/425 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 4POS, PANEL; Product Range:423/723/425 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 4Pos, Panel; Product Range Binder - 82AC3842 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4Pos, Panel; Product Range Binder
82AC3842
Circular Connector, Plug, 4Pos, Panel; Product Range Binder 82AC3842
CIRCULAR CONNECTOR, PLUG, 4POS, PANEL; Product Range:423/723/425 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4POS, PANEL; Product Range:423/723/425 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3842
Product Name Circular Connector, Plug, 4Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 1115757 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details