BINDER Inc. Circular Connector, Rcpt, 3Pos, Flange; Product Range Binder 09-0108-300-03

Description
CIRCULAR CONNECTOR, RCPT, 3POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector BodyRoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RCPT, 3POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector BodyRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 3Pos, Flange (part number 82AC3836) is designed for applications requiring a robust and reliable connection. It features a flange mount receptacle style with three solder socket contacts. The connector utilizes a threaded coupling style, ensuring a secure connection. It is compliant with RoHS standards, making it suitable for environmentally conscious projects. The connector is rated for a maximum voltage of 250 V and a rated current of 7 A at 40 °C. It operates effectively within a temperature range of -30 °C to +95 °C and has a degree of protection rated at IP67, indicating its suitability for harsh environments. The connector's mechanical lifespan exceeds 500 mating cycles, providing durability for repeated use.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 3Pos, Flange (part number 82AC3836) is designed for applications requiring a robust and reliable connection. It features a flange mount receptacle style with three solder socket contacts. The connector utilizes a threaded coupling style, ensuring a secure connection. It is compliant with RoHS standards, making it suitable for environmentally conscious projects. The connector is rated for a maximum voltage of 250 V and a rated current of 7 A at 40 °C. It operates effectively within a temperature range of -30 °C to +95 °C and has a degree of protection rated at IP67, indicating its suitability for harsh environments. The connector's mechanical lifespan exceeds 500 mating cycles, providing durability for repeated use.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 3Pos, Flange; Product Range Binder - 82AC3836 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 3Pos, Flange; Product Range Binder
82AC3836
Circular Connector, Rcpt, 3Pos, Flange; Product Range Binder 82AC3836
CIRCULAR CONNECTOR, RCPT, 3POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector BodyRoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 3POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3836
Product Name Circular Connector, Rcpt, 3Pos, Flange; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details
Cable Connectors - NC3-FG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details