BINDER Inc. Circular Connector, Plug, 2Pos, Flange; Product Range Binder 09-0103-300-02

Description
CIRCULAR CONNECTOR, PLUG, 2POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 2POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 2Pos, Flange; Product Range Binder - 82AC3831 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 2Pos, Flange; Product Range Binder
82AC3831
Circular Connector, Plug, 2Pos, Flange; Product Range Binder 82AC3831
CIRCULAR CONNECTOR, PLUG, 2POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 2POS, FLANGE; Product Range:423/723/425 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3831
Product Name Circular Connector, Plug, 2Pos, Flange; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Compact Flash - 10017964-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
2 suppliers
Terminal Blocks - 39.2415 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2609-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers