BINDER Inc. Circular Connector, Receptacle, 3 Position, Panel; Product Range Binder 09 0078 00 03

Description
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:711 Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:711 Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 3 Position, Panel; Product Range Binder - 23M8020 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, Panel; Product Range Binder
23M8020
Circular Connector, Receptacle, 3 Position, Panel; Product Range Binder 23M8020
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:711 Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:711 Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M8020
Product Name Circular Connector, Receptacle, 3 Position, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Circular Connector, Receptacle, 30 Position, Panel; Product Range Lemo - 46X4502 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
PC Pin, Single Post Connectors - 36-1357-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details