BINDER Inc. Circular Connector, Receptacle, 3 Position, Panel; Product Range Binder 09 0077 00 03

Description
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:711 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:BrassRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:711 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:BrassRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 3 Position, Panel; Product Range Binder - 23M8019 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, Panel; Product Range Binder
23M8019
Circular Connector, Receptacle, 3 Position, Panel; Product Range Binder 23M8019
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:711 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:BrassRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:711 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M8019
Product Name Circular Connector, Receptacle, 3 Position, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Jacks, Plugs - 9284BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details