BINDER Inc. Protection Cap, Plastic, Rcpt Panel Conn; Accessory Type Binder 08-2831-000-000

Description
PROTECTION CAP, PLASTIC, RCPT PANEL CONN; Accessory Type:Protection Cap; For Use With:Binder 620 Series Receptacle Panel Connectors; Connector Body Material:-; Product Range:620 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Description
PROTECTION CAP, PLASTIC, RCPT PANEL CONN; Accessory Type:Protection Cap; For Use With:Binder 620 Series Receptacle Panel Connectors; Connector Body Material:-; Product Range:620 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Protection Cap, Plastic, Rcpt Panel Conn, part number 82Y7455, is designed for use with Binder 620 Series receptacle panel connectors. This accessory provides a protective cover for female panel mount connectors, ensuring that the connection points are safeguarded from dust and damage when not in use. The product is RoHS compliant, indicating it meets environmental safety standards. It is suitable for applications where maintaining the integrity of the connector is essential.

Datasheet Summary
Powered by GS/AI

The Protection Cap, Plastic, Rcpt Panel Conn, part number 82Y7455, is designed for use with Binder 620 Series receptacle panel connectors. This accessory provides a protective cover for female panel mount connectors, ensuring that the connection points are safeguarded from dust and damage when not in use. The product is RoHS compliant, indicating it meets environmental safety standards. It is suitable for applications where maintaining the integrity of the connector is essential.

Suppliers

Company
Product
Description
Supplier Links
Protection Cap, Plastic, Rcpt Panel Conn; Accessory Type Binder - 82Y7455 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cap, Plastic, Rcpt Panel Conn; Accessory Type Binder
82Y7455
Protection Cap, Plastic, Rcpt Panel Conn; Accessory Type Binder 82Y7455
PROTECTION CAP, PLASTIC, RCPT PANEL CONN; Accessory Type:Protection Cap; For Use With:Binder 620 Series Receptacle Panel Connectors; Connector Body Material:-; Product Range:620 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

PROTECTION CAP, PLASTIC, RCPT PANEL CONN; Accessory Type:Protection Cap; For Use With:Binder 620 Series Receptacle Panel Connectors; Connector Body Material:-; Product Range:620 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 82Y7455
Product Name Protection Cap, Plastic, Rcpt Panel Conn; Accessory Type Binder
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Open & Shorting Caps - 2328118-1 - TE Connectivity
Specs
Shape / Application Round
Overall Length 3.23 inch (82.04 mm)
View Details
Quick-Loc™ Plugs - QL-200835 - Jergens, Inc.
Specs
Material Aluminum; Delrin
View Details
Flat Silicone Cap - FSC - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Rubber - Silicone; Silicone
View Details