BINDER Inc. Protection Cap, Circular Connector; Accessory Type Binder 08-2670-000-000

Description
PROTECTION CAP, CIRCULAR CONNECTOR; Accessory Type:Protection Cap; For Use With:Binder 423/723/425 Series Circular Connectors; Connector Body Material:-; Product Range:423/723/425 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
PROTECTION CAP, CIRCULAR CONNECTOR; Accessory Type:Protection Cap; For Use With:Binder 423/723/425 Series Circular Connectors; Connector Body Material:-; Product Range:423/723/425 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protection Cap, Circular Connector; Accessory Type Binder - 82AC3815 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cap, Circular Connector; Accessory Type Binder
82AC3815
Protection Cap, Circular Connector; Accessory Type Binder 82AC3815
PROTECTION CAP, CIRCULAR CONNECTOR; Accessory Type:Protection Cap; For Use With:Binder 423/723/425 Series Circular Connectors; Connector Body Material:-; Product Range:423/723/425 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

PROTECTION CAP, CIRCULAR CONNECTOR; Accessory Type:Protection Cap; For Use With:Binder 423/723/425 Series Circular Connectors; Connector Body Material:-; Product Range:423/723/425 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3815
Product Name Protection Cap, Circular Connector; Accessory Type Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details