BINDER Inc. Protection Cap, Circular Connector; Accessory Type Binder 08-1077-000-000

Description
PROTECTION CAP, CIRCULAR CONNECTOR; Accessory Type:Protection Cap; For Use With:Binder 423/723/425 Series Circular Connectors; Connector Body Material:-; Product Range:423/723/425 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
PROTECTION CAP, CIRCULAR CONNECTOR; Accessory Type:Protection Cap; For Use With:Binder 423/723/425 Series Circular Connectors; Connector Body Material:-; Product Range:423/723/425 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protection Cap, Circular Connector; Accessory Type Binder - 82AC3803 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cap, Circular Connector; Accessory Type Binder
82AC3803
Protection Cap, Circular Connector; Accessory Type Binder 82AC3803
PROTECTION CAP, CIRCULAR CONNECTOR; Accessory Type:Protection Cap; For Use With:Binder 423/723/425 Series Circular Connectors; Connector Body Material:-; Product Range:423/723/425 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

PROTECTION CAP, CIRCULAR CONNECTOR; Accessory Type:Protection Cap; For Use With:Binder 423/723/425 Series Circular Connectors; Connector Body Material:-; Product Range:423/723/425 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Accessory Rohs Compliant Binder - 10AK0321 - Newark, An Avnet Company
Chicago, IL, United States
Connector Accessory Rohs Compliant Binder
10AK0321
Connector Accessory Rohs Compliant Binder 10AK0321
CONNECTOR ACCESSORY ROHS COMPLIANT: YES

CONNECTOR ACCESSORY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 82AC3803 10AK0321
Product Name Protection Cap, Circular Connector; Accessory Type Binder Connector Accessory Rohs Compliant Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1848-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers