BINDER Inc. Protection Cap, Circular Connector; Accessory Type Binder 08-0349-000-001

Description
PROTECTION CAP, CIRCULAR CONNECTOR; Accessory Type:Protection Cap; For Use With:Binder 712/702 Series Circular Connectors; Connector Body Material:-; Product Range:712/702 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
PROTECTION CAP, CIRCULAR CONNECTOR; Accessory Type:Protection Cap; For Use With:Binder 712/702 Series Circular Connectors; Connector Body Material:-; Product Range:712/702 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protection Cap, Circular Connector; Accessory Type Binder - 82AC3801 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cap, Circular Connector; Accessory Type Binder
82AC3801
Protection Cap, Circular Connector; Accessory Type Binder 82AC3801
PROTECTION CAP, CIRCULAR CONNECTOR; Accessory Type:Protection Cap; For Use With:Binder 712/702 Series Circular Connectors; Connector Body Material:-; Product Range:712/702 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

PROTECTION CAP, CIRCULAR CONNECTOR; Accessory Type:Protection Cap; For Use With:Binder 712/702 Series Circular Connectors; Connector Body Material:-; Product Range:712/702 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3801
Product Name Protection Cap, Circular Connector; Accessory Type Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm N Connector, N Straight Plug - 190310 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details