BINDER Inc. Protection Cap, Rcpt Circular Conn; Accessory Type Binder 02-0055-000

Description
PROTECTION CAP, RCPT CIRCULAR CONN; Accessory Type:Protection Cap; For Use With:Binder Receptacle Circular Connectors; Connector Body Material:-; Product Range:581/680/682 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
PROTECTION CAP, RCPT CIRCULAR CONN; Accessory Type:Protection Cap; For Use With:Binder Receptacle Circular Connectors; Connector Body Material:-; Product Range:581/680/682 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protection Cap, Rcpt Circular Conn; Accessory Type Binder - 82AC3793 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cap, Rcpt Circular Conn; Accessory Type Binder
82AC3793
Protection Cap, Rcpt Circular Conn; Accessory Type Binder 82AC3793
PROTECTION CAP, RCPT CIRCULAR CONN; Accessory Type:Protection Cap; For Use With:Binder Receptacle Circular Connectors; Connector Body Material:-; Product Range:581/680/682 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

PROTECTION CAP, RCPT CIRCULAR CONN; Accessory Type:Protection Cap; For Use With:Binder Receptacle Circular Connectors; Connector Body Material:-; Product Range:581/680/682 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 82AC3793
Product Name Protection Cap, Rcpt Circular Conn; Accessory Type Binder
Unlock Full Specs
to access all available technical data

Similar Products

Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Vinyl Caps - VC - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Vinyl; Vinyl
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
4 in. Size Nylon Part DC Dust Cap|Master File - GRDC400 - Kuriyama of America, Inc.
Specs
Material Steel - Stainless; Type 304 Stainless Steel
View Details