Biamp Systems, Ltd. Touch Panel Apprimo Touch 10

Description
The Apprimo Touch 10 is a 10” touch panel for any room that requires a more complex level of control, while still being a stylish and discreet interface that fits in any type of interior design. It is PoE powered and includes PIR sensors that turn the screen on automatically and adjusts the screen brightness based on the ambient light level of the room. The user interface is fully configurable with Project Designer software, which includes several themes and customizable templates to choose from. The Apprimo Touch 10 is operated by a separate Impera controller, allowing you to customize a solution that perfectly matches the customer requirements. 10” capacitive touch LCD interface Scratch-resistant glass Several UI design templates and themes available in Project Designer software Customizable user interface to fit customers’ control requirements and corporate identity Fits standard single gang US, EU, and DK back boxes Screen turns on automatically as someone approaches Display brightness can adjust automatically to the ambient light level Magnetic wall plate for easy installation PoE powered (IEEE 802.3at Class 3, 15W) for simple, single CAT5e/CAT6 cable installation Firmware can be updated via mini USB port Covered by Biamp Systems’ five-year warranty
Datasheet
Description
The Apprimo Touch 10 is a 10” touch panel for any room that requires a more complex level of control, while still being a stylish and discreet interface that fits in any type of interior design. It is PoE powered and includes PIR sensors that turn the screen on automatically and adjusts the screen brightness based on the ambient light level of the room. The user interface is fully configurable with Project Designer software, which includes several themes and customizable templates to choose from. The Apprimo Touch 10 is operated by a separate Impera controller, allowing you to customize a solution that perfectly matches the customer requirements. 10” capacitive touch LCD interface Scratch-resistant glass Several UI design templates and themes available in Project Designer software Customizable user interface to fit customers’ control requirements and corporate identity Fits standard single gang US, EU, and DK back boxes Screen turns on automatically as someone approaches Display brightness can adjust automatically to the ambient light level Magnetic wall plate for easy installation PoE powered (IEEE 802.3at Class 3, 15W) for simple, single CAT5e/CAT6 cable installation Firmware can be updated via mini USB port Covered by Biamp Systems’ five-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Panel - Apprimo Touch 10 - Biamp Systems, Ltd.
Beaverton, OR, United States
Touch Panel
Apprimo Touch 10
Touch Panel Apprimo Touch 10
The Apprimo Touch 10 is a 10” touch panel for any room that requires a more complex level of control, while still being a stylish and discreet interface that fits in any type of interior design. It is PoE powered and includes PIR sensors that turn the screen on automatically and adjusts the screen brightness based on the ambient light level of the room. The user interface is fully configurable with Project Designer software, which includes several themes and customizable templates to choose from. The Apprimo Touch 10 is operated by a separate Impera controller, allowing you to customize a solution that perfectly matches the customer requirements. 10” capacitive touch LCD interface Scratch-resistant glass Several UI design templates and themes available in Project Designer software Customizable user interface to fit customers’ control requirements and corporate identity Fits standard single gang US, EU, and DK back boxes Screen turns on automatically as someone approaches Display brightness can adjust automatically to the ambient light level Magnetic wall plate for easy installation PoE powered (IEEE 802.3at Class 3, 15W) for simple, single CAT5e/CAT6 cable installation Firmware can be updated via mini USB port Covered by Biamp Systems’ five-year warranty

The Apprimo Touch 10 is a 10” touch panel for any room that requires a more complex level of control, while still being a stylish and discreet interface that fits in any type of interior design. It is PoE powered and includes PIR sensors that turn the screen on automatically and adjusts the screen brightness based on the ambient light level of the room. The user interface is fully configurable with Project Designer software, which includes several themes and customizable templates to choose from. The Apprimo Touch 10 is operated by a separate Impera controller, allowing you to customize a solution that perfectly matches the customer requirements.

  • 10” capacitive touch LCD interface
  • Scratch-resistant glass
  • Several UI design templates and themes available in Project Designer software
  • Customizable user interface to fit customers’ control requirements and corporate identity
  • Fits standard single gang US, EU, and DK back boxes
  • Screen turns on automatically as someone approaches
  • Display brightness can adjust automatically to the ambient light level
  • Magnetic wall plate for easy installation
  • PoE powered (IEEE 802.3at Class 3, 15W) for simple, single CAT5e/CAT6 cable installation
  • Firmware can be updated via mini USB port
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Touch Screen Displays
Product Number Apprimo Touch 10
Product Name Touch Panel
Style External
Unlock Full Specs
to access all available technical data

Similar Products

Four-Wire Analog Resistive Touch Screen - FTAS00-12.1AN-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 7.8 inch (198 mm)
View Details
3 suppliers
Mounting accessories - 762-9001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
 - 1046182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 240 x 320pixels
Screen Diagonal 2.8 inch (71.12 mm)
View Details