Biamp Systems, Ltd. Touch Panel Apprimo TEC-X 1000

Description
Distinguished by its modern design aesthetic, the Apprimo TEC-X family of AV control pads provide simple, intuitive interfaces for presentation spaces and conference rooms via highly intuitive capacitive touch capabilities, delivered at the price of a keypad controller. Equipped with an LCD and rotary knob, the TEC-X 1000 is PoE powered (IEEE 802.3at Class 3, 15W), wall-mountable, and daisy chainable, which greatly reduces cabling requirements and installation time. In addition, the TEC-X 1000 supports all TTP commands and can be quickly programmed and customized within Tesira software as the needs of the room change over time, making TEC-X a very flexible and cost effective control solution. Ethernet-based control solution for Tesira systems Capacitive touch LCD interface Supports up to six buttons on the LCD interface Dedicated rotary encoder for incrementing and decrementing level controls Control functions of onscreen buttons are easily programmed in Tesira design software • High contrast touch-enabled LCD provides easy-to-read on-screen text and status messages Display brightness can adjust automatically to the ambient light level Assignable LED light bar provides optional feedback for mute and system state PoE powered (IEEE 802.3at Class 3, 15W) for simple, single CAT5e/CAT6 cable installation Up to four devices can be daisy chained together Supports all TTP commands CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ 5-year warranty
Datasheet
Description
Distinguished by its modern design aesthetic, the Apprimo TEC-X family of AV control pads provide simple, intuitive interfaces for presentation spaces and conference rooms via highly intuitive capacitive touch capabilities, delivered at the price of a keypad controller. Equipped with an LCD and rotary knob, the TEC-X 1000 is PoE powered (IEEE 802.3at Class 3, 15W), wall-mountable, and daisy chainable, which greatly reduces cabling requirements and installation time. In addition, the TEC-X 1000 supports all TTP commands and can be quickly programmed and customized within Tesira software as the needs of the room change over time, making TEC-X a very flexible and cost effective control solution. Ethernet-based control solution for Tesira systems Capacitive touch LCD interface Supports up to six buttons on the LCD interface Dedicated rotary encoder for incrementing and decrementing level controls Control functions of onscreen buttons are easily programmed in Tesira design software • High contrast touch-enabled LCD provides easy-to-read on-screen text and status messages Display brightness can adjust automatically to the ambient light level Assignable LED light bar provides optional feedback for mute and system state PoE powered (IEEE 802.3at Class 3, 15W) for simple, single CAT5e/CAT6 cable installation Up to four devices can be daisy chained together Supports all TTP commands CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ 5-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Panel - Apprimo TEC-X 1000 - Biamp Systems, Ltd.
Beaverton, OR, United States
Distinguished by its modern design aesthetic, the Apprimo TEC-X family of AV control pads provide simple, intuitive interfaces for presentation spaces and conference rooms via highly intuitive capacitive touch capabilities, delivered at the price of a keypad controller. Equipped with an LCD and rotary knob, the TEC-X 1000 is PoE powered (IEEE 802.3at Class 3, 15W), wall-mountable, and daisy chainable, which greatly reduces cabling requirements and installation time. In addition, the TEC-X 1000 supports all TTP commands and can be quickly programmed and customized within Tesira software as the needs of the room change over time, making TEC-X a very flexible and cost effective control solution. Ethernet-based control solution for Tesira systems Capacitive touch LCD interface Supports up to six buttons on the LCD interface Dedicated rotary encoder for incrementing and decrementing level controls Control functions of onscreen buttons are easily programmed in Tesira design software • High contrast touch-enabled LCD provides easy-to-read on-screen text and status messages Display brightness can adjust automatically to the ambient light level Assignable LED light bar provides optional feedback for mute and system state PoE powered (IEEE 802.3at Class 3, 15W) for simple, single CAT5e/CAT6 cable installation Up to four devices can be daisy chained together Supports all TTP commands CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ 5-year warranty

Distinguished by its modern design aesthetic, the Apprimo TEC-X family of AV control pads provide simple, intuitive interfaces for presentation spaces and conference rooms via highly intuitive capacitive touch capabilities, delivered at the price of a keypad controller. Equipped with an LCD and rotary knob, the TEC-X 1000 is PoE powered (IEEE 802.3at Class 3, 15W), wall-mountable, and daisy chainable, which greatly reduces cabling requirements and installation time. In addition, the TEC-X 1000 supports all TTP commands and can be quickly programmed and customized within Tesira software as the needs of the room change over time, making TEC-X a very flexible and cost effective control solution.

  • Ethernet-based control solution for Tesira systems
  • Capacitive touch LCD interface
  • Supports up to six buttons on the LCD interface
  • Dedicated rotary encoder for incrementing and decrementing level controls
  • Control functions of onscreen buttons are easily programmed in Tesira design software
  • • High contrast touch-enabled LCD provides easy-to-read on-screen text and status messages
  • Display brightness can adjust automatically to the ambient light level
  • Assignable LED light bar provides optional feedback for mute and system state
  • PoE powered (IEEE 802.3at Class 3, 15W) for simple, single CAT5e/CAT6 cable installation
  • Up to four devices can be daisy chained together
  • Supports all TTP commands
  • CE marked, UL listed, and RoHS compliant
  • Covered by Biamp Systems’ 5-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Touch Screen Displays
Product Number Apprimo TEC-X 1000
Product Name Touch Panel
Style External
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details
Touch Screen Overlays - TP01121W-4K-ND - DigiKey
Specs
External Connections 4-Wire
Sensor Type Resistive
View Details
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details