Bi-Sonic Technology Corporation Axial Fan, 40Mm, 12Vdc,6.48Cfm, 24.5Dba; Supply Voltage Vdc Bisonic SP401012M-W

Description
AXIAL FAN, 40MM, 12VDC,6.48CFM, 24.5dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:6.48CFM; Noise Rating:24.5dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 12VDC,6.48CFM, 24.5dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:6.48CFM; Noise Rating:24.5dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc,6.48Cfm, 24.5Dba; Supply Voltage Vdc Bisonic - 89K7141 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc,6.48Cfm, 24.5Dba; Supply Voltage Vdc Bisonic
89K7141
Axial Fan, 40Mm, 12Vdc,6.48Cfm, 24.5Dba; Supply Voltage Vdc Bisonic 89K7141
AXIAL FAN, 40MM, 12VDC,6.48CFM, 24.5dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:6.48CFM; Noise Rating:24.5dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC,6.48CFM, 24.5dBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:6.48CFM; Noise Rating:24.5dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 89K7141
Product Name Axial Fan, 40Mm, 12Vdc,6.48Cfm, 24.5Dba; Supply Voltage Vdc Bisonic
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - UNO102710 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10800 SCFM (18357 m³/hr)
Maximum Sound Level 86 dbA
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fans - 2557319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 81.22 SCFM (138 m³/hr)
Nominal Voltage 115 volts
View Details