Bi-Sonic Technology Corporation Dc Fan, Axial, 80Mm X 80Mm X 25Mm, 24V; Supply Voltage Vdc Bisonic BP802524HL-03

Description
DC FAN, AXIAL, 80MM X 80MM X 25MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:55.53CFM; Noise Rating:40.9dBA; Power Rating:6W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
DC FAN, AXIAL, 80MM X 80MM X 25MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:55.53CFM; Noise Rating:40.9dBA; Power Rating:6W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Fan, Axial, 80Mm X 80Mm X 25Mm, 24V; Supply Voltage Vdc Bisonic - 96K7054 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial, 80Mm X 80Mm X 25Mm, 24V; Supply Voltage Vdc Bisonic
96K7054
Dc Fan, Axial, 80Mm X 80Mm X 25Mm, 24V; Supply Voltage Vdc Bisonic 96K7054
DC FAN, AXIAL, 80MM X 80MM X 25MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:55.53CFM; Noise Rating:40.9dBA; Power Rating:6W; IP Rating:- RoHS Compliant: Yes

DC FAN, AXIAL, 80MM X 80MM X 25MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:55.53CFM; Noise Rating:40.9dBA; Power Rating:6W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 96K7054
Product Name Dc Fan, Axial, 80Mm X 80Mm X 25Mm, 24V; Supply Voltage Vdc Bisonic
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.53 SCFM (94.39 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Maximum Sound Level 43 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF42500T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 230 volts
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 85MF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 466 SCFM (792 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details